Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$160.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$229.30
|
4
in stock
|
Buy Now | |
TE Store
from US$294.74
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$252.48
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$351.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$208.48
|
-
|
Buy Now | |
TTI Europe
from US$175.43
|
-
|
Buy Now | |
Sager
from US$160.03
|
-
|
Buy Now | |
Farnell
from US$287.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Size | 50.8 [2.0] |
---|---|
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
MTC100-JH2-R34 Connector System: Wire-to-Wire Housing Material: Aluminum Connector & Housing Type: Receptacle Contact Type: Pin Socket Sealable: Yes Wire-to-Wire Aluminum Receptacle Pin | Rectangular Connector Housing | Part Number: CW8996-000 | Internal Number: CW8996-000 | TE Connectivity | TE Store |
Rack&Panel Connectors MTC100-JH2-R34 | Rapid Electronics |
TE Connectivity MTC100-JH2-R34 Rack & Panel Connectors M | Distrelec |
Connector Accessories Receptacle Shell Aluminum Alloy | Avnet America |
Rack & Panel Connectors MTC100-JH2-R34 | Sager |
Where can I find additional details, specifications and documents for a CW8996-000?
Additional datasheets, footprints and schematics for CW8996-000 are listed on our Part Details page. You can also find images and similar parts to CW8996-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW8996-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW8996-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW8996-000 fall under?
The CW8996-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to CW8996-000 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW8996-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW8996-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW8996-000 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Avnet America have stock available or on a lead time for CW8996-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW8996-000 often in real-time on the comparison pages.
What if I can't find stock of CW8996-000?
You can fill out our help required form which you can use to request a quote for CW8996-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.