Distributor | Starting From | Stock | ||
---|---|---|---|---|
Sager | - |
-
|
Buy Now |
Fluid Type | De-Icing Fluid, Hydraulic Fluid, Aviation Fuel |
---|---|
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 5.2:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 6.1mm, .24in |
Expanded Inside Diameter (Min) | 1.25in, 31.75mm |
Cut Length | 10in, 254mm |
Recovered Wall Thickness (Tolerance) | 1.52mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Resistant To | Fluids, Abrasion, Moisture |
Operating Temperature Range | -55 – 110°C |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Heat Shrink Tubing & Sleeves HRHF-125FR-10/226-NM | Sager |
Where can I find additional details, specifications and documents for a CW8753-000?
Additional datasheets, footprints and schematics for CW8753-000 are listed on our Part Details page. You can also find images and similar parts to CW8753-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW8753-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW8753-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW8753-000 fall under?
The CW8753-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CW8753-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW8753-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW8753-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW8753-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CW8753-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW8753-000 often in real-time on the comparison pages.
What if I can't find stock of CW8753-000?
You can fill out our help required form which you can use to request a quote for CW8753-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.