Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW5506-000 |
Insulation Material | Modified PFA |
---|---|
Conductor Material | Nickel-Coated Copper |
Jacket Color | White |
Number of Conductors | 1 |
Number of Strands | 665 |
Conductor Diameter | 3.99mm, .157in |
Strand Size | 36AWG |
Wire Size | 8AWG |
Voltage Rating | 1000VAC |
Product Type | Cable |
Operating Temperature Range | -65 – 260°C |
High Performance Cable 1Conductors 8AWG Nickel Plated Copper White 1000Vac | Avnet America |
Hook-up Wire SHF260-0113-8-9 | Sager |
Where can I find additional details, specifications and documents for a CW5506-000?
Additional datasheets, footprints and schematics for CW5506-000 are listed on our Part Details page. You can also find images and similar parts to CW5506-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW5506-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW5506-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW5506-000 fall under?
The CW5506-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to CW5506-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW5506-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW5506-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW5506-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CW5506-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW5506-000 often in real-time on the comparison pages.
What if I can't find stock of CW5506-000?
You can fill out our help required form which you can use to request a quote for CW5506-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.