CW4866-000 Connector Backshells & Adapters by TE Connectivity

TXR40AZ00-2212BI

Status: Active
Series: -
RoHS: Unknown
Aliases: CW4866-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Material Aluminum
Adapter Entry Size 12
Color Black
TE Adapter Code 40
Adapter Plating Material Zinc Nickel (ASTM B841) Chromate Chemical Conversion
Cable Entry Diameter .2 – 19.1mm, .01 – .75in
Cable Diameter Range .375 – .6in, 9.5 – 15.2mm
Connector Detail Specification Number D38999/47, D38999/24, D38999/20, D38999/26, D38999/46, D38999/42, D38999/40
Connector General Specification Number MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W
Connector Shell Size H, 23
Adapter Angle 00
Termination Device Included TR12BI
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Style Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Salt Spray Resistance 500Hr
Operating Temperature Range -85 – 347°F, -65 – 175°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a CW4866-000?

Additional datasheets, footprints and schematics for CW4866-000 are listed on our Part Details page. You can also find images and similar parts to CW4866-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CW4866-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW4866-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CW4866-000 fall under?

The CW4866-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CW4866-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CW4866-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CW4866-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CW4866-000 have stock available?

There is no stock from authorised distributors for CW4866-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CW4866-000 often in real-time on the comparison pages.

What if I can't find stock of CW4866-000?

You can fill out our help required form which you can use to request a quote for CW4866-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay