Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW4641-000 |
Prices starting from US$74.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$163.97
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$148.42
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$179.05
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$136.00
|
42
in stock
|
Buy Now | |
Farnell
from US$306.70
|
34
in stock
|
Buy Now | |
Avnet America
from US$116.84
|
-
|
Buy Now | |
Sager
from US$74.90
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Color | Black |
Material | Aluminum |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Adapter Entry Size | 8 |
Cable Diameter Range | 6.4 – 10.2mm, .25 – .4in |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Termination Device Included | TR08BI |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Connector Shell Size | 11, B |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Backshells Txr40Az00-1008Bi |Raychem Te Connectivity CW4641-000 | Newark Electronics |
Circular MIL Spec Backshells TXR40AZ00-1008BI | Rapid Electronics |
TE Connectivity Circular MIL Spec Backshells TXR40AZ00-1008BI | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Connector Accessories Tinel Lock Adapter | Avnet America |
Where can I find additional details, specifications and documents for a CW4641-000?
Additional datasheets, footprints and schematics for CW4641-000 are listed on our Part Details page. You can also find images and similar parts to CW4641-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW4641-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW4641-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW4641-000 fall under?
The CW4641-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW4641-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW4641-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW4641-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW4641-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CW4641-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW4641-000 often in real-time on the comparison pages.
What if I can't find stock of CW4641-000?
You can fill out our help required form which you can use to request a quote for CW4641-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.