Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW3902-000 |
Prices starting from US$81.67
Color | Black |
---|---|
Material | Aluminum |
TE Adapter Code | 40 |
Adapter Entry Size | 14 |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Cable Entry Diameter | .01 – .88in, .2 – 22.2mm |
Cable Diameter Range | 11.1 – 17.8mm, .438 – .7in |
Connector Detail Specification Number | D38999/42, D38999/47, D38999/20, D38999/46, D38999/40, D38999/24, D38999/26 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Adapter Angle | 00 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Termination Device Included | TR14AI |
Connector Shell Size | 21, G |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Backshells Txr40Az00-2014Ai |Raychem Te Connectivity CW3902-000 | Newark Electronics |
Circular MIL Spec Backshells TXR40AZ00-2014AI | Rapid Electronics |
TE Connectivity Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 14 | Distrelec |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 14 | Avnet America |
Where can I find additional details, specifications and documents for a CW3902-000?
Additional datasheets, footprints and schematics for CW3902-000 are listed on our Part Details page. You can also find images and similar parts to CW3902-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW3902-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW3902-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW3902-000 fall under?
The CW3902-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW3902-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW3902-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW3902-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW3902-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CW3902-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW3902-000 often in real-time on the comparison pages.
What if I can't find stock of CW3902-000?
You can fill out our help required form which you can use to request a quote for CW3902-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.