Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW2897-000 |
Adapter Plating Material | Unplated, Shotblast - Glass Bead |
---|---|
Material | Aluminum Alloy |
TE Adapter Code | 40 |
Adapter Entry Size | 3 |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/20, D38999/47, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Sealable | Yes |
Connector System | Cable-to-Cable |
Style | M85049 |
Connector Shell Size | 15 |
Adapter Angle | Straight |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Connector Accessories Tinel Lock Adapter Straight Self-Locking Olive Drab 15D | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters R85049/88-15W03 | Sager |
Where can I find additional details, specifications and documents for a CW2897-000?
Additional datasheets, footprints and schematics for CW2897-000 are listed on our Part Details page. You can also find images and similar parts to CW2897-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW2897-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW2897-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW2897-000 fall under?
The CW2897-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW2897-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW2897-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW2897-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW2897-000 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for CW2897-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW2897-000 often in real-time on the comparison pages.
What if I can't find stock of CW2897-000?
You can fill out our help required form which you can use to request a quote for CW2897-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.