Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW1922-000 |
Conductor Material | Tin Plated Copper |
---|---|
Shield Material | Tin Coated Copper |
Component Color (Base) | Yellow, Green |
Number of Components | 2 |
Jacket Outside Diameter | 7.49mm, .295in |
Voltage Rating | 1000VAC |
Packaging Method | Reel |
Chemical Resistance | Various Automotive Fluids |
Operating Temperature Range | -55 – 125°C |
Twinaxial Cable 2Conductors 20AWG/32AWG Tin Plated Copper White 1000Vac | Avnet America |
Multi-Conductor Cables 2020D1301-9 | Sager |
Where can I find additional details, specifications and documents for a CW1922-000?
Additional datasheets, footprints and schematics for CW1922-000 are listed on our Part Details page. You can also find images and similar parts to CW1922-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1922-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1922-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1922-000 fall under?
The CW1922-000 is listed under Wire & Cable > Sensor Cable.
Can I view similar or alternative parts?
You can view similar parts to CW1922-000 when available in the Sensor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1922-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW1922-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1922-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CW1922-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1922-000 often in real-time on the comparison pages.
What if I can't find stock of CW1922-000?
You can fill out our help required form which you can use to request a quote for CW1922-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.