Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW1296-000 |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
---|---|
Color | Black |
TE Adapter Code | 40 |
Material | Aluminum |
Adapter Entry Size | 16 |
Cable Diameter Range | 12.7 – 20.3mm, .5 – .8in |
Cable Entry Diameter | .2 – 25.4mm, .01 – 1in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 25, J |
Termination Device Included | TR16BI |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Black Zinc Nickel Entry Size 16 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AZ90-2416BI | Sager |
Where can I find additional details, specifications and documents for a CW1296-000?
Additional datasheets, footprints and schematics for CW1296-000 are listed on our Part Details page. You can also find images and similar parts to CW1296-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1296-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1296-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1296-000 fall under?
The CW1296-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW1296-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1296-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW1296-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1296-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CW1296-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1296-000 often in real-time on the comparison pages.
What if I can't find stock of CW1296-000?
You can fill out our help required form which you can use to request a quote for CW1296-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.