Options for Price Comparison
Distributor Statistics for CW0966-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for CW0966-000
Details for CW0966-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

CW0966-000 by TE Connectivity

TXR41AZ90-1408BI
Part Information
CW0966-000 image
Not applicable for solder process capability
Status: Active
Aliases: CW0966-000
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Adapter Plating Material:
Zinc Nickel (ASTM B841) Chromate Chemical Conversion
TE Adapter Code:
41
Material:
Aluminum
Color:
Black
Adapter Entry Size:
8
Cable Entry Diameter:
.01 – .5in, .2 – 12.7mm
Cable Diameter Range:
6.4 – 10.2mm, .25 – .4in
Connector Detail Specification Number:
MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number:
MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,T
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
14, 15
Adapter Angle:
90
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Termination Device Included:
TR08BI
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 347°F, -65 – 175°C
Salt Spray Resistance:
500Hr
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Black Zinc Nickel Entry Size 8 Avnet America