Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW0950-000 |
Prices starting from US$103.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$184.43
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$205.09
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$201.21
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$195.00
|
24
in stock
|
Buy Now | |
Farnell
from US$344.63
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$204.21
|
2
in stock
|
Buy Now | |
Avnet America
from US$161.45
|
-
|
Buy Now | |
Sager
from US$103.48
|
-
|
Buy Now |
TE Adapter Code | 15 |
---|---|
Material | Aluminum |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Color | Black |
Adapter Entry Size | 14 |
Cable Entry Diameter | .01 – .88in, .2 – 22.2mm |
Cable Diameter Range | 11.1 – 17.8mm, .438 – .7in |
Connector Detail Specification Number | AS31071, AS31001, AS31011, AS31061, AS31081 |
Connector General Specification Number | AS50151 Solder Contact with ENDBELL |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Termination Device Included | TR14AI |
Connector Shell Size | 32 |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity CW0950-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR15AZ00-2014AI | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
TXR15AZ00-2014AI | Heilind Electronics |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 14 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR15AZ00-2014AI | Sager |
Where can I find additional details, specifications and documents for a CW0950-000?
Additional datasheets, footprints and schematics for CW0950-000 are listed on our Part Details page. You can also find images and similar parts to CW0950-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0950-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0950-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0950-000 fall under?
The CW0950-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW0950-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0950-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0950-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0950-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CW0950-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0950-000 often in real-time on the comparison pages.
What if I can't find stock of CW0950-000?
You can fill out our help required form which you can use to request a quote for CW0950-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.