Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW0608-000 |
Prices starting from US$89.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$168.52
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$213.01
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$185.00
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$176.30
|
3
in stock
|
Buy Now | |
Farnell
from US$214.06
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$176.30
|
1
in stock
|
Buy Now | |
Avnet America
from US$139.38
|
-
|
Buy Now | |
Sager
from US$89.34
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
Adapter Entry Size | 8 |
TE Adapter Code | 40 |
Cable Diameter Range | 64 – 102mm, 25 – 4in |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/20, D38999/47, D38999/26, D38999/46 |
TE Connector Interface Code | 40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Connector Shell Size | E, 17 |
Sealable | Yes |
Style | Tinel-Lock |
Adapter Angle | 00 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector System | Cable-to-Cable |
Strain Reliefs & Adapters Tinel-Lock Backshell |Raychem Te Connectivity CW0608-000 | Newark Electronics |
Strain Reliefs & Adapters TINEL-LOCK BACKSHELL | Rapid Electronics |
TX40AZ00-1608 | Heilind Electronics |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Circular MIL Spec Strain Reliefs & Adapters TINEL-LOCK BACKSHELL | Sager |
Where can I find additional details, specifications and documents for a CW0608-000?
Additional datasheets, footprints and schematics for CW0608-000 are listed on our Part Details page. You can also find images and similar parts to CW0608-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0608-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0608-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0608-000 fall under?
The CW0608-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW0608-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0608-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0608-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0608-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Farnell have stock available or on a lead time for CW0608-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0608-000 often in real-time on the comparison pages.
What if I can't find stock of CW0608-000?
You can fill out our help required form which you can use to request a quote for CW0608-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.