Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW0605-000 |
TE Adapter Code | 15 |
---|---|
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Color | Black |
Adapter Entry Size | 8 |
Material | Aluminum |
Cable Diameter Range | .25 – .4in, 6.4 – 10.2mm |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Connector Detail Specification Number | AS31081, AS31001, AS31061, AS31011, AS31071 |
Connector General Specification Number | AS50151 Solder Contact with ENDBELL |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 28, 24 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Termination Device Included | TR08AI |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
TXR15AZ00-1608AI | Heilind Electronics |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 8 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR15AZ00-1608AI | Sager |
Where can I find additional details, specifications and documents for a CW0605-000?
Additional datasheets, footprints and schematics for CW0605-000 are listed on our Part Details page. You can also find images and similar parts to CW0605-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0605-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0605-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0605-000 fall under?
The CW0605-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW0605-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0605-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0605-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0605-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for CW0605-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0605-000 often in real-time on the comparison pages.
What if I can't find stock of CW0605-000?
You can fill out our help required form which you can use to request a quote for CW0605-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.