Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW0598-000 |
Prices starting from US$27.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$56.17
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$47.52
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$61.54
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$54.80
|
3
in stock
|
Buy Now | |
Farnell
from US$144.96
|
3
in stock
|
Buy Now | |
Avnet America
from US$40.27
|
-
|
Buy Now | |
TTI Europe
from US$45.57
|
-
|
Buy Now | |
Sager
from US$27.07
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
TE Adapter Code | 40 |
Adapter Entry Size | 10 |
Cable Diameter Range | 79 – 127mm, 313 – 5in |
Connector Detail Specification Number | D38999/26, D38999/40, D38999/47, D38999/46, D38999/24, D38999/20, D38999/42 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W |
TE Connector Interface Code | 40 |
Connector Shell Size | G, 21 |
Style | Tinel-Lock |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Connector System | Cable-to-Cable |
Sealable | Yes |
Adapter Angle | 00 |
Circular Mil Spec Strain Reliefs&adapters |Raychem Te Connectivity CW0598-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Connector Accessories Tinel Lock Adapter ST Aluminum Alloy Black Zinc Nickel Entry Size 10 | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Connector Accessories Tinel Lock Adapter ST Aluminum Alloy Black Zinc Nickel Entry Size 10 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TX40AZ00-2010 | Sager |
Where can I find additional details, specifications and documents for a CW0598-000?
Additional datasheets, footprints and schematics for CW0598-000 are listed on our Part Details page. You can also find images and similar parts to CW0598-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0598-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0598-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0598-000 fall under?
The CW0598-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW0598-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0598-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0598-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0598-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CW0598-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0598-000 often in real-time on the comparison pages.
What if I can't find stock of CW0598-000?
You can fill out our help required form which you can use to request a quote for CW0598-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.