Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW0595-000 |
Prices starting from US$120.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$263.46
|
5
in stock
|
Buy Now | |
TTI Europe
from US$213.73
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$340.09
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$286.62
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$293.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$188.46
|
-
|
Buy Now | |
Sager
from US$120.79
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
TE Adapter Code | 18 |
Adapter Entry Size | 6 |
Cable Diameter Range | 48 – 76mm, 188 – 3in |
Connector Detail Specification Number | AS31001, AS31011, AS31061, AS31071 |
TE Connector Interface Code | 18 |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Connector Shell Size | 16, 16S |
Style | Tinel-Lock |
Sealable | Yes |
Connector System | Cable-to-Cable |
Adapter Angle | 90 |
Mil Spec Strain Reliefs & Adapters Tx18Az90-1606 |Raychem Te Connectivity CW0595-000 | Newark Electronics |
MIL Spec Strain Reliefs & Adapters TX18AZ90-1606 | Rapid Electronics |
TE Connectivity Connector Accessories Tinel Lock Adapter RA Aluminum Alloy Black Zinc Nickel Entry Size 6 | Distrelec |
Connector Accessories Tinel Lock Adapter RA Aluminum Alloy Black Zinc Nickel Entry Size 6 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TX18AZ90-1606 | Sager |
Where can I find additional details, specifications and documents for a CW0595-000?
Additional datasheets, footprints and schematics for CW0595-000 are listed on our Part Details page. You can also find images and similar parts to CW0595-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0595-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0595-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0595-000 fall under?
The CW0595-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CW0595-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0595-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0595-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0595-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for CW0595-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0595-000 often in real-time on the comparison pages.
What if I can't find stock of CW0595-000?
You can fill out our help required form which you can use to request a quote for CW0595-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.