Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW0491-000 |
No distributors results available
Shield Material | Nickel-Plated Copper |
---|---|
Wire Color | Pink (3) |
Cable Shield Size | 38AWG |
Conductor Material | Nickel-Coated Copper |
Jacket Color | White, White |
Number of Conductors | 3 |
Wire Diameter | 1mm, .0394in |
Overall Outside Diameter | 3.78mm, .149in |
Wire Size | 24AWG |
Voltage Rating | 600V |
Wire Source | United States |
Cable Style | Round Braided Shielded & Jacketed |
Product Type | Cable |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a CW0491-000?
Additional datasheets, footprints and schematics for CW0491-000 are listed on our Part Details page. You can also find images and similar parts to CW0491-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0491-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0491-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0491-000 fall under?
The CW0491-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CW0491-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0491-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0491-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0491-000 have stock available?
There is no stock from authorised distributors for CW0491-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0491-000 often in real-time on the comparison pages.
What if I can't find stock of CW0491-000?
You can fill out our help required form which you can use to request a quote for CW0491-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.