Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW0407-000 |
No distributors results available
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Recovered Inside Diameter (Max) | 8.13mm, .32in |
Recovered Wall Thickness (Tolerance) | .1in, 2.54mm |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Cut Length | 3.937in, 100mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | DWP-125 |
Wall Type | Dual |
Operating Temperature Range | -40 – 110°C |
Resistant To | Fluids |
Fluid Resistance | Splash Protection |
Recovery Temperature | 125°C |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a CW0407-000?
Additional datasheets, footprints and schematics for CW0407-000 are listed on our Part Details page. You can also find images and similar parts to CW0407-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0407-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0407-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0407-000 fall under?
The CW0407-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CW0407-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0407-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0407-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0407-000 have stock available?
There is no stock from authorised distributors for CW0407-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0407-000 often in real-time on the comparison pages.
What if I can't find stock of CW0407-000?
You can fill out our help required form which you can use to request a quote for CW0407-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.