Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Resistance | 700ohm |
---|---|
Product Range | CW Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Body Material | Wirewound |
Wirewound Resistor, 700 Ohm, 3W, 5% | Newark Electronics |
WIREWOUND RESISTOR, 700 OHM, 3W, 5% | element14 |
Res Wirewound 700 Ohm 5% 3W ±30ppm/°C Ceramic Hi Temp Sil AXL Thru-Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a CW02B700R0JE70?
Additional datasheets, footprints and schematics for CW02B700R0JE70 are listed on our Part Details page. You can also find images and similar parts to CW02B700R0JE70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW02B700R0JE70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW02B700R0JE70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW02B700R0JE70 fall under?
The CW02B700R0JE70 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CW02B700R0JE70 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW02B700R0JE70 you can contact the distributor directly for product support, shipping queries etc.
Is the CW02B700R0JE70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW02B700R0JE70 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CW02B700R0JE70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW02B700R0JE70 often in real-time on the comparison pages.
What if I can't find stock of CW02B700R0JE70?
You can fill out our help required form which you can use to request a quote for CW02B700R0JE70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.