Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Resistance | 62ohm |
---|---|
Product Range | CW Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Body Material | Wirewound |
Wirewound Resistor, 62 Ohm, 10W, 5% | Newark Electronics |
62 Ohms 5% Wirewound Resistor, High Energy, Silicone Coated, Axial Lead | Future Electronics |
Res Wirewound 62 Ohm 5% 10W ±30ppm/°C Ceramic Hi Temp Sil AXL Thru-Hole T/R | Avnet America |
65K3675 | element14 |
WIREWOUND RESISTOR, 62 OHM, 10W, 5% | Farnell |
Where can I find additional details, specifications and documents for a CW01062R00JE73?
Additional datasheets, footprints and schematics for CW01062R00JE73 are listed on our Part Details page. You can also find images and similar parts to CW01062R00JE73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW01062R00JE73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW01062R00JE73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW01062R00JE73 fall under?
The CW01062R00JE73 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CW01062R00JE73 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW01062R00JE73 you can contact the distributor directly for product support, shipping queries etc.
Is the CW01062R00JE73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW01062R00JE73 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CW01062R00JE73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW01062R00JE73 often in real-time on the comparison pages.
What if I can't find stock of CW01062R00JE73?
You can fill out our help required form which you can use to request a quote for CW01062R00JE73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.