Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Resistance | 15ohm |
---|---|
Product Range | CW Series |
Power Rating | 13W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
Automotive Qualification Standard | - |
Res, 15R, 5%, 13W, Axial, Wirewound | Newark Electronics |
Res Power Wirewound 15 Ohm ±5% 10W ±30ppm/°C Conformal Bulk | Avnet America |
RES, 15R, 5%, 13W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a CW01015R00JE12HE?
Additional datasheets, footprints and schematics for CW01015R00JE12HE are listed on our Part Details page. You can also find images and similar parts to CW01015R00JE12HE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW01015R00JE12HE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW01015R00JE12HE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW01015R00JE12HE fall under?
The CW01015R00JE12HE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CW01015R00JE12HE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW01015R00JE12HE you can contact the distributor directly for product support, shipping queries etc.
Is the CW01015R00JE12HE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW01015R00JE12HE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CW01015R00JE12HE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW01015R00JE12HE often in real-time on the comparison pages.
What if I can't find stock of CW01015R00JE12HE?
You can fill out our help required form which you can use to request a quote for CW01015R00JE12HE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.