Status: | Unknown |
---|---|
Series: | CW Series |
RoHS: | Unknown |
Resistance | 1ohm |
---|---|
Product Range | CW Series |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Body Material | Wirewound |
CW005 Series Axial Wirewound Resistor 1Ohms +/-5% 6.5W +/-50ppm/degC | Vishay Dale CW0051R000JE12 | RS Americas |
Resistor, Wirewound | RS |
Wirewound Resistor, 1 Ohm, 5W, 5% | Newark Electronics |
Res Wirewound 1 Ohm 5% 5W ±50ppm/°C Ceramic Hi Temp Sil AXL Thru-Hole Bulk | Avnet America |
41K8909 | element14 |
WIREWOUND RESISTOR, 1 OHM, 5W, 5% | Farnell |
Where can I find additional details, specifications and documents for a CW0051R000JE12?
Additional datasheets, footprints and schematics for CW0051R000JE12 are listed on our Part Details page. You can also find images and similar parts to CW0051R000JE12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW0051R000JE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW0051R000JE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW0051R000JE12 fall under?
The CW0051R000JE12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CW0051R000JE12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW0051R000JE12 you can contact the distributor directly for product support, shipping queries etc.
Is the CW0051R000JE12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW0051R000JE12 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CW0051R000JE12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW0051R000JE12 often in real-time on the comparison pages.
What if I can't find stock of CW0051R000JE12?
You can fill out our help required form which you can use to request a quote for CW0051R000JE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.