Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899840-7,
CV8202-000 |
Bolt Hole Centers | 4.45in, 114mm |
---|---|
Minimum Cable Diameter | 2.65in, 68mm |
Maximum Cable Diameter | 3.16in, 81mm |
Installed Height - Max | 6.05in, 155mm |
Number of Cables to be Mounted | 1 |
Mounting Hardware | Strut Nut - Stainless |
Product Availability | China, ASIA, EMEA, AMERICAS, ANZPAC |
Bolt | M12mm |
Type | Cable Clamp |
Single Cleat Assemblies |Energydivision Te Connectivity CV8202-000 | Newark Electronics |
Cable Mounting&Accessories | Rapid Electronics |
Single Cleat Assemblies | Avnet America |
Where can I find additional details, specifications and documents for a CV8202-000?
Additional datasheets, footprints and schematics for CV8202-000 are listed on our Part Details page. You can also find images and similar parts to CV8202-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV8202-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV8202-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV8202-000 fall under?
The CV8202-000 is listed under Power Systems > Power Cable Accessories > Hardware, Grounding & Mounting.
Can I view similar or alternative parts?
You can view similar parts to CV8202-000 when available in the Hardware, Grounding & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV8202-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV8202-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV8202-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for CV8202-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV8202-000 often in real-time on the comparison pages.
What if I can't find stock of CV8202-000?
You can fill out our help required form which you can use to request a quote for CV8202-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.