CV7629-000 Connector Backshells & Adapters by TE Connectivity

TXR78AB00-3222AI

Status: Active
Series: -
RoHS: Unknown
Aliases: CV7629-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$84.59

Distributor Stock
Logo for Avnet America
Avnet America
from US$131.98
-
Buy Now
Logo for Sager
Sager
from US$84.59
-
Buy Now

Specifications

TE Adapter Code 78
Color Olive Drab
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material Aluminum
Adapter Entry Size 22
Cable Diameter Range 17.5 – 27.9mm, .688 – 1.1in
Cable Entry Diameter .2 – 34.9mm, .01 – 1.38in
Connector Detail Specification Number Patt 121B
Connector General Specification Number BS9522 F0032 (AB), VG 95234
Termination Device Included TR22AI
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 00
Style Tinel-Lock Adapter
Connector Shell Size 32
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Tinel-Lock Backshell For Use With BS9522 F0032 (PATT121B) Series Circular Connectors 32 Shell Size Straight Aluminum Alloy | Avnet America
Circular MIL Spec Backshells TXR78AB00-3222AI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CV7629-000?

Additional datasheets, footprints and schematics for CV7629-000 are listed on our Part Details page. You can also find images and similar parts to CV7629-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CV7629-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV7629-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CV7629-000 fall under?

The CV7629-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CV7629-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CV7629-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CV7629-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CV7629-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CV7629-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CV7629-000 often in real-time on the comparison pages.

What if I can't find stock of CV7629-000?

You can fill out our help required form which you can use to request a quote for CV7629-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay