CV7467-000 Connector Backshells & Adapters by TE Connectivity

BNX40AC00-1008AXH

Status: Active
Series: -
RoHS: Unknown
Aliases: CV7467-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Material Aluminum
Adapter Plating Material Electroless Nickel (AMS-C-26074)
Adapter Entry Size 8
TE Adapter Code 40
Color Bright
Cable Entry Diameter .2 – 12.7mm, .01 – .5in
Cable Diameter Range .25 – .4in, 6.4 – 10.2mm
Connector Detail Specification Number D38999/24, D38999/26, D38999/42, D38999/40, D38999/20, D38999/46, D38999/47
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W
Pluggable I/O Accessory Type Band
Adapter Angle 00
Connector Shell Size B, 11
Style Band Adapter
Termination Device Type Band Strap
Overbraid Termination Band
Operating Temperature Range -65 – 200°C, -85 – 392°F
Salt Spray Resistance 48Hr


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CV7467-000?

Additional datasheets, footprints and schematics for CV7467-000 are listed on our Part Details page. You can also find images and similar parts to CV7467-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CV7467-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV7467-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CV7467-000 fall under?

The CV7467-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CV7467-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CV7467-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CV7467-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CV7467-000 have stock available?

There is no stock from authorised distributors for CV7467-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CV7467-000 often in real-time on the comparison pages.

What if I can't find stock of CV7467-000?

You can fill out our help required form which you can use to request a quote for CV7467-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay