Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride |
---|---|
Insulation Sleeve Material | Polyvinylidene Fluoride |
Terminal & Splice Type | Splice |
Inside Diameter (Recovered) | .053in, 1.35mm |
Overall Length | 9.53mm, .375in |
Housing Material | Polyvinylidene |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Sleeve |
Insulated | Yes |
Termination Method | Isolating Solder Joints |
Solder Sleeves & Shield Tubing D-141-40 | Sager |
Where can I find additional details, specifications and documents for a CV7424-000?
Additional datasheets, footprints and schematics for CV7424-000 are listed on our Part Details page. You can also find images and similar parts to CV7424-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV7424-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV7424-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV7424-000 fall under?
The CV7424-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CV7424-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV7424-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV7424-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV7424-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CV7424-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV7424-000 often in real-time on the comparison pages.
What if I can't find stock of CV7424-000?
You can fill out our help required form which you can use to request a quote for CV7424-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.