Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CV6257-000 |
Insulation Material | Modified PFA |
---|---|
Conductor Material | Nickel-Coated Copper |
Jacket Color | White |
Number of Strands | 1665 |
Number of Conductors | 1 |
Wire Diameter | .387in, 9.83mm |
Wire Size | 2AWG |
Conductor Diameter | .325in, 8.26mm |
Strand Size | 34AWG |
Voltage Rating | 1000VAC |
Product Type | Cable |
Operating Temperature Range | -65 – 260°C |
Cable 2 AWG Nickel Plated Copper Modified PFA 1000V White | Avnet America |
Hook-up Wire SHF260-0113-2-9 | Sager |
Where can I find additional details, specifications and documents for a CV6257-000?
Additional datasheets, footprints and schematics for CV6257-000 are listed on our Part Details page. You can also find images and similar parts to CV6257-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV6257-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV6257-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV6257-000 fall under?
The CV6257-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to CV6257-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV6257-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV6257-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV6257-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CV6257-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV6257-000 often in real-time on the comparison pages.
What if I can't find stock of CV6257-000?
You can fill out our help required form which you can use to request a quote for CV6257-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.