Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Outer Insulation | Tube |
---|---|
Number of Cores | 1 |
Cross-Section Range | 150 – 300mm² |
Insulation Diameter | 31.1 – 39.6mm |
Sheath Outside Diameter | 38 – 53mm |
Conductor Diameter | 13.9 – 21.6mm |
Voltage Class | ≤ 36kV |
Standards | HD CENELEC 629.1, IEC 60502-4 |
Application Type | Inline |
Installation Instruction | German |
Product Availability | EMEA |
Insulation | Plastic (XLPE) |
Product Type | Medium Voltage Repair Joint |
Technology | Heat Shrink |
Mechanical Connectors Included | Yes |
Cable Shield Style | Wire |
Where can I find additional details, specifications and documents for a CV5543-005?
Additional datasheets, footprints and schematics for CV5543-005 are listed on our Part Details page. You can also find images and similar parts to CV5543-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV5543-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV5543-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV5543-005 fall under?
The CV5543-005 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CV5543-005 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV5543-005 you can contact the distributor directly for product support, shipping queries etc.
Is the CV5543-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV5543-005 have stock available?
There is no stock from authorised distributors for CV5543-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV5543-005 often in real-time on the comparison pages.
What if I can't find stock of CV5543-005?
You can fill out our help required form which you can use to request a quote for CV5543-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.