Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1899810-9,
CV51572001 |
No distributors results available
Fluid Type | Hydraulic Fluid, Cleaning Solvents, Anti-Icing Fluid, Lubricating Oil, Water, Gasoline, Aviation Fuel |
---|---|
Shrink Ratio | 2:1 |
Color | Clear |
Material | Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | .75in, 19.1mm |
Expanded Inside Diameter (Min) | 38.1mm, 1.5in |
Recovered Wall Thickness (Tolerance) | .51mm, .02in |
Cut Length | 1220mm, 48.031in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Wall Type | Single |
Product Family | RW-175 |
Resistant To | Mechanical Damage, Strain, Abrasion, Fluids, Cut-Through |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Where can I find additional details, specifications and documents for a CV51572001?
Additional datasheets, footprints and schematics for CV51572001 are listed on our Part Details page. You can also find images and similar parts to CV51572001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV51572001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV51572001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV51572001 fall under?
The CV51572001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV51572001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV51572001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV51572001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV51572001 have stock available?
There is no stock from authorised distributors for CV51572001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV51572001 often in real-time on the comparison pages.
What if I can't find stock of CV51572001?
You can fill out our help required form which you can use to request a quote for CV51572001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.