Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CV4464-000 |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
---|---|
Material | Aluminum Alloy |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Adapter Angle | Straight |
Sealable | Yes |
Tinel-Lock Backshell for MIL-DTL-38999 Series III and IV Circular Connectors 13 Shell Size Straight Aluminum Alloy | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TX40AZ00-1210 | Sager |
Where can I find additional details, specifications and documents for a CV4464-000?
Additional datasheets, footprints and schematics for CV4464-000 are listed on our Part Details page. You can also find images and similar parts to CV4464-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV4464-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV4464-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV4464-000 fall under?
The CV4464-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CV4464-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV4464-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV4464-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV4464-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CV4464-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV4464-000 often in real-time on the comparison pages.
What if I can't find stock of CV4464-000?
You can fill out our help required form which you can use to request a quote for CV4464-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.