Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899810-9,
CV37312001 |
Prices starting from US$8.32
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$8.32
|
480
in stock
|
Buy Now |
Fluid Type | Hydraulic Fluid, Anti-Icing Fluid, Lubricating Oil, Water, Aviation Fuel, Gasoline, Cleaning Solvents |
---|---|
Shrink Ratio | 2:1 |
Color | Clear |
Material | Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | .374in, 9.5mm |
Recovered Wall Thickness (Tolerance) | .43mm, .017in |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Cut Length | 48.031in, 1220mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Product Family | RW-175 |
Wall Type | Single |
Shrink Temperature (Min) | 155°C |
Resistant To | Cut-Through, Fluids, Abrasion, Strain, Mechanical Damage |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a CV37312001?
Additional datasheets, footprints and schematics for CV37312001 are listed on our Part Details page. You can also find images and similar parts to CV37312001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV37312001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV37312001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV37312001 fall under?
The CV37312001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV37312001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV37312001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV37312001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV37312001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for CV37312001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV37312001 often in real-time on the comparison pages.
What if I can't find stock of CV37312001?
You can fill out our help required form which you can use to request a quote for CV37312001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.