Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Anti-Icing Fluid, Water, Cleaning Solvents, Aviation Fuel, Gasoline, Lubricating Oil |
---|---|
Flexibility | Semi-Rigid |
Color | Black |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoropolymer |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Recovered Inside Diameter (Max) | .126in, 3.2mm |
Expanded Inside Diameter (Min) | 6.4mm, .252in |
Cut Length | 1220mm, 48.031in |
Voltage (Max) | .6kV |
Low Outgassing | Yes |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RW-175 |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Abrasion, Fluids, Cut-Through, Mechanical Damage |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Cable Accessories Heat Shrinkable Tubing Polyvinylidene Fluoride Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a CV3324-000?
Additional datasheets, footprints and schematics for CV3324-000 are listed on our Part Details page. You can also find images and similar parts to CV3324-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV3324-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV3324-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV3324-000 fall under?
The CV3324-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV3324-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV3324-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV3324-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV3324-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CV3324-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV3324-000 often in real-time on the comparison pages.
What if I can't find stock of CV3324-000?
You can fill out our help required form which you can use to request a quote for CV3324-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.