Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Crosslinked Fluoropolymer |
---|---|
Fluid Type | Anti-Icing Fluid, Gasoline, Hydraulic Fluid, Aviation Fuel, Water, Cleaning Solvents, Lubricating Oil |
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Color | Clear |
Recovered Wall Thickness (Tolerance) | .43mm, .017in |
Cut Length | 48.031in, 1220mm |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | Yes |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RW-175 |
Wall Type | Single |
Resistant To | Cut-Through, Fluids, Abrasion, Strain, Mechanical Damage |
Shrink Temperature (Min) | 155°C |
Flammability | Non-Flame-Retardant, Highly Flame-Retardant |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
Rw-175-3/4-X-Stk |Raychem Te Connectivity CV3307-000 | Newark Electronics |
Cable Accessories Tubing Polyvinylidene Fluoride Clear Stick | Avnet America |
Where can I find additional details, specifications and documents for a CV3307-000?
Additional datasheets, footprints and schematics for CV3307-000 are listed on our Part Details page. You can also find images and similar parts to CV3307-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV3307-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV3307-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV3307-000 fall under?
The CV3307-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV3307-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV3307-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV3307-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV3307-000 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for CV3307-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV3307-000 often in real-time on the comparison pages.
What if I can't find stock of CV3307-000?
You can fill out our help required form which you can use to request a quote for CV3307-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.