Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | Anti-Icing Fluid, Hydraulic Fluid, Lubricating Oil, Gasoline, Aviation Fuel, Water, Cleaning Solvents |
---|---|
Material | Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Color | Clear |
Shrink Ratio | 2:1 |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Inside Diameter (Max) | 6.4mm, .25in |
Recovered Wall Thickness (Tolerance) | .013in, .33mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | Yes |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RW-175 |
Wall Type | Single |
Resistant To | Strain, Cut-Through, Fluids, Abrasion, Mechanical Damage |
Flammability | Non-Flame-Retardant, Highly Flame-Retardant |
Shrink Temperature (Min) | 155°C |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
Rw-175-1/2-X-Stk |Raychem Te Connectivity CV3306-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyvinylidene Fluoride Clear Stick | Avnet America |
Where can I find additional details, specifications and documents for a CV3306-000?
Additional datasheets, footprints and schematics for CV3306-000 are listed on our Part Details page. You can also find images and similar parts to CV3306-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV3306-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV3306-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV3306-000 fall under?
The CV3306-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV3306-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV3306-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV3306-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV3306-000 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for CV3306-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV3306-000 often in real-time on the comparison pages.
What if I can't find stock of CV3306-000?
You can fill out our help required form which you can use to request a quote for CV3306-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.