Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water, Cleaning Solvents, Gasoline, Anti-Icing Fluid |
---|---|
Shrink Ratio | 2:1 |
Color | Clear |
Material | Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Recovered Wall Thickness (Tolerance) | .43mm, .017in |
Expanded Inside Diameter (Min) | 19.1mm, .75in |
Voltage (Max) | .6kV |
Low Outgassing | Yes |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RW-175 |
Wall Type | Single |
Resistant To | Strain, Mechanical Damage, Cut-Through, Abrasion, Fluids |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Cable Accessories Heat Shrinkable Tubing Polyvinylidene Fluoride Clear Spool | Avnet America |
Where can I find additional details, specifications and documents for a CV3268-000?
Additional datasheets, footprints and schematics for CV3268-000 are listed on our Part Details page. You can also find images and similar parts to CV3268-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV3268-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV3268-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV3268-000 fall under?
The CV3268-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV3268-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV3268-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV3268-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV3268-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CV3268-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV3268-000 often in real-time on the comparison pages.
What if I can't find stock of CV3268-000?
You can fill out our help required form which you can use to request a quote for CV3268-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.