CV3142-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CV3142-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CV3142-011
Series Information for CV3142-011 - TE Connectivity
  • Status: Active
  • Aliases: MXSE-6151
  • Product Code: K350
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSE-6151

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Insulation Diameter:
40.1 – 46.6mm
Cross-Section Range:
500mm²
Conductor Diameter:
25.5 – 29.2mm
Sheath Outside Diameter:
52 – 60mm
Voltage Class:
≤ 36kV
Standards:
IEC 60502-4, HD CENELEC 629.1 S2
Application Type:
Live End Seal
Installation Instruction:
English
Product Availability:
AMERICAS, ASIA, China, ANZPAC, EMEA
Mechanical Connectors Included:
Yes
Technology:
Heat Shrink
Insulation:
Plastic (XLPE)
Cable Shield Style:
Wire
Product Type:
Medium Voltage Live End Seal

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability