Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899810-9,
CV25894001 |
Fluid Type | Lubricating Oil, Anti-Icing Fluid, Cleaning Solvents, Aviation Fuel, Gasoline, Hydraulic Fluid, Water |
---|---|
Material | Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Color | Clear |
Recovered Inside Diameter (Max) | 6.4mm, .25in |
Recovered Wall Thickness (Tolerance) | .33mm, .013in |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | EMEA |
Wall Type | Single |
Product Family | RW-175 |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection |
Resistant To | Fluids, Cut-Through, Mechanical Damage, Abrasion, Strain |
Shrink Temperature (Min) | 155°C |
Operating Temperature Range | -55 – 175°C |
Flammability | Highly Flame-Retardant |
Heat Shrink Tubing & Sleeves RW-175-E-1/2-X-SP | Sager |
Where can I find additional details, specifications and documents for a CV25894001?
Additional datasheets, footprints and schematics for CV25894001 are listed on our Part Details page. You can also find images and similar parts to CV25894001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV25894001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV25894001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV25894001 fall under?
The CV25894001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV25894001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV25894001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV25894001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV25894001 have stock available?
Authorised distributors including Boersig and Sager have stock available or on a lead time for CV25894001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV25894001 often in real-time on the comparison pages.
What if I can't find stock of CV25894001?
You can fill out our help required form which you can use to request a quote for CV25894001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.