Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899810-4,
CV25342001 |
Fluid Type | Anti-Icing Fluid, Hydraulic Fluid, Water, Aviation Fuel, Cleaning Solvents, Lubricating Oil |
---|---|
Flexibility | Semi-Rigid |
Material | Crosslinked Fluoropolymer |
Shrink Ratio | 2:1 |
Color | Clear |
Recovered Wall Thickness (Tolerance) | .33mm, .013in |
Cut Length | 48.031in, 1220mm |
Recovered Inside Diameter (Max) | .126in, 3.2mm |
Expanded Inside Diameter (Min) | 6.4mm, .252in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Product Family | RW-175 |
Wall Type | Single |
Resistant To | Strain, Cut-Through, Mechanical Damage, Abrasion, Fluids |
Operating Temperature Range | -55 – 175°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Shrink Temperature (Min) | 155°C |
Rw-175-E-1/4-X-Stk |Raychem Te Connectivity CV25342001 | Newark Electronics |
Heat Shrink Tubing & Sleeves RW-175-E-1/4-X-STK | Sager |
Where can I find additional details, specifications and documents for a CV25342001?
Additional datasheets, footprints and schematics for CV25342001 are listed on our Part Details page. You can also find images and similar parts to CV25342001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV25342001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV25342001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV25342001 fall under?
The CV25342001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV25342001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV25342001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV25342001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV25342001 have stock available?
Authorised distributors including Newark Electronics, Boersig, TTI Europe, Farnell and Sager have stock available or on a lead time for CV25342001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV25342001 often in real-time on the comparison pages.
What if I can't find stock of CV25342001?
You can fill out our help required form which you can use to request a quote for CV25342001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.