CV2292-000 Connector Backshells & Adapters by TE Connectivity

TXR40AB45-1818AI

Status: Active
Series: -
RoHS: Unknown
Aliases: CV2292-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$127.46

Distributor Stock
Logo for Avnet America
Avnet America
from US$198.85
-
Buy Now
Logo for Sager
Sager
from US$127.46
-
Buy Now

Specifications

TE Adapter Code 40
Color Olive Drab
Adapter Entry Size 18
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material Aluminum
Cable Entry Diameter .01 – 1.13in, .2 – 28.6mm
Cable Diameter Range 12.7 – 20.5mm, .5 – .1in
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Style Tinel-Lock Adapter
Termination Device Included TR18AI
Connector Shell Size F, 19
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle 45
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

Tinel-Lock Backshell with Ring for MIL-DTL-38999 Series III and IV Circular Connectors 19 Shell Size 45 Degree Aluminum Alloy | Avnet America
Circular MIL Spec Backshells TXR40AB45-1818AI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CV2292-000?

Additional datasheets, footprints and schematics for CV2292-000 are listed on our Part Details page. You can also find images and similar parts to CV2292-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CV2292-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV2292-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CV2292-000 fall under?

The CV2292-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CV2292-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CV2292-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CV2292-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CV2292-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CV2292-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CV2292-000 often in real-time on the comparison pages.

What if I can't find stock of CV2292-000?

You can fill out our help required form which you can use to request a quote for CV2292-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay