Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899810-8,
CV21364001 |
Fluid Type | Anti-Icing Fluid, Cleaning Solvents, Aviation Fuel, Lubricating Oil, Gasoline, Hydraulic Fluid, Water |
---|---|
Material | Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Color | Clear |
Recovered Inside Diameter (Max) | .189in, 4.8mm |
Expanded Inside Diameter (Min) | .374in, 9.5mm |
Recovered Wall Thickness (Tolerance) | .33mm, .013in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Wall Type | Single |
Product Family | RW-175 |
Resistant To | Mechanical Damage, Strain, Fluids, Cut-Through, Abrasion |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 155°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 175°C |
Flammability | Highly Flame-Retardant |
Heat Shrink Tubing & Sleeves RW-175-E-3/8-X-SP | Sager |
Where can I find additional details, specifications and documents for a CV21364001?
Additional datasheets, footprints and schematics for CV21364001 are listed on our Part Details page. You can also find images and similar parts to CV21364001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV21364001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV21364001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV21364001 fall under?
The CV21364001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV21364001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV21364001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV21364001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV21364001 have stock available?
Authorised distributors including Boersig, TTI Europe and Sager have stock available or on a lead time for CV21364001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV21364001 often in real-time on the comparison pages.
What if I can't find stock of CV21364001?
You can fill out our help required form which you can use to request a quote for CV21364001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.