Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899810-9,
CV21254001 |
Fluid Type | Anti-Icing Fluid, Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil, Cleaning Solvents |
---|---|
Flexibility | Semi-Rigid |
Material | Crosslinked Fluoropolymer |
Shrink Ratio | 2:1 |
Color | Clear |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Recovered Inside Diameter (Max) | .0314in, .8mm |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | RW-175 |
Wall Type | Single |
Resistant To | Strain, Cut-Through, Fluids, Mechanical Damage, Abrasion |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Heat Shrink Tubing, 2:1, 0.06 ", 1.6 mm, Transparent, 984 ft, 300 m | Avnet Asia |
Heat Shrink Tubing & Sleeves RW-175-E-1/16-X-SP | Sager |
Where can I find additional details, specifications and documents for a CV21254001?
Additional datasheets, footprints and schematics for CV21254001 are listed on our Part Details page. You can also find images and similar parts to CV21254001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV21254001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV21254001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV21254001 fall under?
The CV21254001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV21254001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV21254001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV21254001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV21254001 have stock available?
Authorised distributors including Avnet Asia, Boersig, TTI Europe and Sager have stock available or on a lead time for CV21254001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV21254001 often in real-time on the comparison pages.
What if I can't find stock of CV21254001?
You can fill out our help required form which you can use to request a quote for CV21254001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.