Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CV20922001 |
Fluid Type | Anti-Icing Fluid, Hydraulic Fluid, Lubricating Oil, Water, Gasoline, Aviation Fuel, Cleaning Solvents |
---|---|
Material | Crosslinked Fluoropolymer |
Flexibility | Semi-Rigid |
Color | Clear |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Cut Length | 1220mm, 48.031in |
Recovered Inside Diameter (Max) | .6mm, .024in |
Expanded Inside Diameter (Min) | .047in, 1.2mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Wall Type | Single |
Product Family | RW-175 |
Resistant To | Strain, Cut-Through, Fluids, Abrasion, Mechanical Damage |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyvinylidene Fluoride Clear Stick | Avnet Abacus |
Rw-175-E-3/64-X-Stk |Raychem Te Connectivity CV20922001 | Newark Electronics |
High-Temperature Chemical-Resistant Tubing Highly Flame-Resistant Semi-Rigid 2:1 Shrink Ratio 3/64 Size 4 feet Black | Avnet America |
Heat Shrink Tubing & Sleeves RW-175-E-3/64-X-STK | Sager |
Where can I find additional details, specifications and documents for a CV20922001?
Additional datasheets, footprints and schematics for CV20922001 are listed on our Part Details page. You can also find images and similar parts to CV20922001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV20922001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV20922001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV20922001 fall under?
The CV20922001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV20922001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV20922001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV20922001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV20922001 have stock available?
Authorised distributors including Rapid Electronics, Avnet Abacus, Newark Electronics, Boersig and TTI Europe have stock available or on a lead time for CV20922001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV20922001 often in real-time on the comparison pages.
What if I can't find stock of CV20922001?
You can fill out our help required form which you can use to request a quote for CV20922001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.