Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899810-4,
CV20914001 |
Fluid Type | Gasoline, Aviation Fuel, Lubricating Oil, Cleaning Solvents, Hydraulic Fluid, Anti-Icing Fluid, Water |
---|---|
Color | Clear |
Material | Crosslinked Fluoropolymer |
Shrink Ratio | 2:1 |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | .024in, .6mm |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Expanded Inside Diameter (Min) | 1.2mm, .047in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Wall Type | Single |
Product Family | RW-175 |
Shrink Temperature (Min) | 155°C |
Resistant To | Abrasion, Strain, Fluids, Cut-Through, Mechanical Damage |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves RW-175-E-3/64-X-SP | Sager |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyvinylidene Fluoride Clear Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a CV20914001?
Additional datasheets, footprints and schematics for CV20914001 are listed on our Part Details page. You can also find images and similar parts to CV20914001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV20914001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV20914001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV20914001 fall under?
The CV20914001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV20914001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV20914001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV20914001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV20914001 have stock available?
Authorised distributors including Boersig, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for CV20914001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV20914001 often in real-time on the comparison pages.
What if I can't find stock of CV20914001?
You can fill out our help required form which you can use to request a quote for CV20914001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.