CV20186001 Heat Shrink Tubing by TE Connectivity

HFT5000-20/10-0-180MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1899811-3,
CV20186001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for Sager
Sager
from US$0.33
-
Buy Now

Specifications

Fluid Type Battery Acid, Brake Fluid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil
Color Black
Material Polyethylene/Polyester
Shrink Ratio 2:1
Flexibility Very Flexible
Cut Length 180mm, 7.087in
Expanded Inside Diameter (Min) 20mm, .787in
Recovered Inside Diameter (Max) 10mm, .394in
Product Source Czech Republic
Packaging Method Piece
Applicable Region Global
Wall Type Fiber & Fabric
Product Family HFT5000
Fluid Resistance None
Resistant To Flexing, Cut-Through, Abrasion, Mechanical Damage, Vibration
Operating Temperature Range -40 – 125°C
Flammability Non-Flame-Retardant
Shrink Temperature (Min) 80°C
Recovery Temperature 110°C

Alternative Descriptions

Heat Shrink Tubing & Sleeves | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CV20186001?

Additional datasheets, footprints and schematics for CV20186001 are listed on our Part Details page. You can also find images and similar parts to CV20186001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CV20186001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV20186001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CV20186001 fall under?

The CV20186001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CV20186001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CV20186001 you can contact the distributor directly for product support, shipping queries etc.

Is the CV20186001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CV20186001 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CV20186001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CV20186001 often in real-time on the comparison pages.

What if I can't find stock of CV20186001?

You can fill out our help required form which you can use to request a quote for CV20186001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay