CV16606001 Heat Shrink Tubing by TE Connectivity

QSZH-125-NR1-65MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 1899812-5,
CV16606001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Fluid Type Water, Typical Automotive Fluids
Flexibility Semi-Rigid
Shrink Ratio 4:1
Color Black
Material Irradiated Modified Polyolefin
Recovered Inside Diameter (Max) .049in, 1.25mm
Recovered Wall Thickness (Tolerance) 1.15mm, .0452in
Cut Length 65mm, 2.56in
Expanded Inside Diameter (Min) .226in, 5.75mm
Product Source Czech Republic
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Dual
Product Family QSZH
Recovery Temperature 135°C
Resistant To Abrasion, Fluids
Shrink Temperature (Min) 110°C
Fluid Resistance Moisture/Spray Protection
Flammability Non-Flame-Retardant


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CV16606001?

Additional datasheets, footprints and schematics for CV16606001 are listed on our Part Details page. You can also find images and similar parts to CV16606001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CV16606001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV16606001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CV16606001 fall under?

The CV16606001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CV16606001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CV16606001 you can contact the distributor directly for product support, shipping queries etc.

Is the CV16606001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CV16606001 have stock available?

There is no stock from authorised distributors for CV16606001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CV16606001 often in real-time on the comparison pages.

What if I can't find stock of CV16606001?

You can fill out our help required form which you can use to request a quote for CV16606001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay