Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899811-5,
CV1372-000 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Aviation Fuel, Hydraulic Fluid, Water |
Color | Gray |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Mechanical Damage, Fluids, Abrasion |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 120°C |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a CV1372-000?
Additional datasheets, footprints and schematics for CV1372-000 are listed on our Part Details page. You can also find images and similar parts to CV1372-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV1372-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV1372-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV1372-000 fall under?
The CV1372-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV1372-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV1372-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV1372-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV1372-000 have stock available?
There is no stock from authorised distributors for CV1372-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV1372-000 often in real-time on the comparison pages.
What if I can't find stock of CV1372-000?
You can fill out our help required form which you can use to request a quote for CV1372-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.