Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CV1125-000,
9-1899743-6 |
Adapter Entry Size | 12 |
---|---|
Material | Aluminum |
TE Adapter Code | 40 |
Adapter Plating Material | Zinc Cobalt over Electroless Nickel |
Color | Olive Drab |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Cable Diameter Range | 9.5 – 15.2mm, .375 – .6in |
Connector Detail Specification Number | D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Pluggable I/O Accessory Type | Band |
Termination Device Type | Band Strap |
Connector Shell Size | E, 17 |
Adapter Angle | 00 |
Style | Band Adapter |
Overbraid Termination | Band |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Bnx40Au00-1612 |Raychem Te Connectivity CV1125-000 | Newark Electronics |
Code-40 Banding Back shell Straight Aluminum Zinc Cobalt over Electroless Nickel Finish Olive Drab #17/E Shell Size #12 Entry Size | Avnet America |
Where can I find additional details, specifications and documents for a CV1125-000?
Additional datasheets, footprints and schematics for CV1125-000 are listed on our Part Details page. You can also find images and similar parts to CV1125-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV1125-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV1125-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV1125-000 fall under?
The CV1125-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CV1125-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV1125-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV1125-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV1125-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CV1125-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV1125-000 often in real-time on the comparison pages.
What if I can't find stock of CV1125-000?
You can fill out our help required form which you can use to request a quote for CV1125-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.