CV0606-000 Connector Backshells & Adapters by TE Connectivity

BNX40AZ90-1612AX

Status: Active
Series: -
RoHS: Unknown
Aliases: CV0606-000,
5-1899726-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.64

Distributor Stock
Logo for Distrelec
Distrelec
from US$171.06
6
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$91.50
6
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$94.60
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$88.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$76.64
-
Buy Now

Specifications

Material Aluminum
Adapter Entry Size 12
Color Black
Adapter Plating Material Zinc Nickel (ASTM B841) Chromate Chemical Conversion
TE Adapter Code 40
Cable Entry Diameter .2 – 19.1mm, .01 – .75in
Cable Diameter Range .375 – .6in, 9.5 – 15.2mm
Connector Detail Specification Number D38999/42, D38999/20, D38999/26, D38999/40, D38999/47, D38999/46, D38999/24
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W
Connector Shell Size E, 17
Style Band Adapter
Termination Device Type Band Strap
Pluggable I/O Accessory Type Band
Adapter Angle 90
Overbraid Termination Band
Operating Temperature Range -85 – 347°F, -65 – 175°C
Salt Spray Resistance 500Hr

Alternative Descriptions

Circular MIL Spec Backshells BNX40AZ90-1612AX | Rapid Electronics
TE Connectivity Connector Accessories Banding Backshell Size 17 R/A Aluminum Alloy Zinc Nickel Finish Black | Distrelec
Bnx40Az90-1612Ax |Raychem Te Connectivity CV0606-000 | Newark Electronics
Connector Accessories Banding Backshell Size 17 R/A Aluminum Alloy Zinc Nickel Finish Black | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CV0606-000?

Additional datasheets, footprints and schematics for CV0606-000 are listed on our Part Details page. You can also find images and similar parts to CV0606-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CV0606-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV0606-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CV0606-000 fall under?

The CV0606-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CV0606-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CV0606-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CV0606-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CV0606-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for CV0606-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CV0606-000 often in real-time on the comparison pages.

What if I can't find stock of CV0606-000?

You can fill out our help required form which you can use to request a quote for CV0606-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay