Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CV0178-000,
9-1899707-1 |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Adapter Entry Size | 12 |
Color | Black |
Material | Aluminum |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Cable Diameter Range | 9.5 – 15.2mm, .375 – .6in |
Connector Detail Specification Number | D38999/20, D38999/47, D38999/42, D38999/24, D38999/26, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Style | Tinel-Lock Adapter |
Connector Shell Size | G, 21 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Termination Device Included | TR12AI |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Tinel-Lock Backshell For Use With MIL-DTL-38999 Series III and IV Circular Connectors 21 Shell Size Right Angle Aluminum Alloy | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AZ90-2012AI | Sager |
Where can I find additional details, specifications and documents for a CV0178-000?
Additional datasheets, footprints and schematics for CV0178-000 are listed on our Part Details page. You can also find images and similar parts to CV0178-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV0178-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV0178-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV0178-000 fall under?
The CV0178-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CV0178-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV0178-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV0178-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV0178-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CV0178-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV0178-000 often in real-time on the comparison pages.
What if I can't find stock of CV0178-000?
You can fill out our help required form which you can use to request a quote for CV0178-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.