CV0174-000 Connector Backshells & Adapters by TE Connectivity

TXR40AZ00-2420AI

Status: Active
Series: -
RoHS: Unknown
Aliases: CV0174-000,
8-1899707-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Adapter Plating Material Zinc Nickel (ASTM B841) Chromate Chemical Conversion
Color Black
Material Aluminum
TE Adapter Code 40
Adapter Entry Size 20
Cable Entry Diameter .2 – 31.8mm, .01 – 1.25in
Cable Diameter Range 12.7 – 20.7mm, .5 – .12in
Connector Detail Specification Number D38999/40, D38999/26, D38999/46, D38999/20, D38999/47, D38999/42, D38999/24
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Style Tinel-Lock Adapter
Connector Shell Size J, 25
Termination Device Included TR20AI
Adapter Angle 00
Pluggable I/O Accessory Type Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a CV0174-000?

Additional datasheets, footprints and schematics for CV0174-000 are listed on our Part Details page. You can also find images and similar parts to CV0174-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CV0174-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV0174-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CV0174-000 fall under?

The CV0174-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CV0174-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CV0174-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CV0174-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CV0174-000 have stock available?

There is no stock from authorised distributors for CV0174-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CV0174-000 often in real-time on the comparison pages.

What if I can't find stock of CV0174-000?

You can fill out our help required form which you can use to request a quote for CV0174-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay