Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899812-7,
CV00436001 |
Fluid Type | Brake Fluid, Battery Acid, Lubricating Oil, Diesel Fuel, Unleaded Gasoline, Hydraulic Fluid, Antifreeze, Car Wash Detergent |
---|---|
Color | Black |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Material | Polyethylene/Polyester |
Recovered Inside Diameter (Max) | 30mm, 1.181in |
Expanded Inside Diameter (Min) | 60mm, 2.362in |
Cut Length | 160mm, 6.299in |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | HFT5000 |
Wall Type | Fiber & Fabric |
Fluid Resistance | None |
Flammability | Non-Flame-Retardant |
Resistant To | Abrasion, Mechanical Damage, Vibration, Cut-Through, Flexing |
Operating Temperature Range | -40 – 125°C |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Heat Shrink Tubing & Sleeves HFT5000-60/30-0-160MM | Sager |
Where can I find additional details, specifications and documents for a CV00436001?
Additional datasheets, footprints and schematics for CV00436001 are listed on our Part Details page. You can also find images and similar parts to CV00436001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV00436001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV00436001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV00436001 fall under?
The CV00436001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV00436001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV00436001 you can contact the distributor directly for product support, shipping queries etc.
Is the CV00436001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV00436001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CV00436001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV00436001 often in real-time on the comparison pages.
What if I can't find stock of CV00436001?
You can fill out our help required form which you can use to request a quote for CV00436001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.